Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12029BT

Description
Coating: TIN Diameter: 15/32" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 15/32" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12029BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12029BT
Series 1200 2-Flute Carbide End Mill 12029BT
Coating: TIN Diameter: 15/32" End Type: Ball Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:15/32"
End Type:Ball
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12029BT
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13002BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
Stub Length End Mill 4 Flute - NC14010A - Contour360º
Specs
Cutter Type Roughing (optional feature); Finishing (optional feature); Endmill
Geometry Square
Cutting Ends Single
View Details
WhizThrill Solid Carbide Metrical External - EB - WhizCut of Sweden AB
Specs
Cutter Type Finishing; Thread Mill
Geometry Square
Cutting Ends Single
View Details