12019 -- SERIES 1200 2-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1200 2-Flute Carbide End Mill
12019
Description
Coating:
Uncoated
Diameter:
5/16"
End Type:
Square
Flute Length:
13/16"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Uncoated
Diameter:
5/16"
End Type:
Square
Flute Length:
13/16"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1200 2-Flute Carbide End Mill
12019
Coating:
Uncoated
Diameter:
5/16"
End Type:
Square
Flute Length:
13/16"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
5/16"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Uncoated |
| Diameter: | 5/16" |
| End Type: | Square |
| Flute Length: | 13/16" |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 5/16" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12019 |
|
Product Name
|
Series 1200 2-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.039 inch (1.0 mm)
Shank
0.118 inch (3.0 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Top Bearing (Round Nose & Vee Grooving) - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Finishing; Endmill
Geometry
Square
Cutting Ends
Single
View Details