12012TN -- SERIES 1200 2-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1200 2-Flute Carbide End Mill
12012TN
Description
Coating:
TIN
Diameter:
13/64"
End Type:
Square
Flute Length:
5/8"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TIN
Diameter:
13/64"
End Type:
Square
Flute Length:
5/8"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1200 2-Flute Carbide End Mill
12012TN
Coating:
TIN
Diameter:
13/64"
End Type:
Square
Flute Length:
5/8"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2 1/2"
Shank Diameter:
1/4"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | TIN |
| Diameter: | 13/64" |
| End Type: | Square |
| Flute Length: | 5/8" |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/4" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12012TN |
|
Product Name
|
Series 1200 2-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.157 inch (4.0 mm)
Shank
0.157 inch (4.0 mm)
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details