Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12011TN

Description
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12011TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12011TN
Series 1200 2-Flute Carbide End Mill 12011TN
Coating: TIN Diameter: 3/16" End Type: Square Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:3/16"
End Type:Square
Flute Length:5/8"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12011TN
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13017BT - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details