12011CR.020 -- CORNER RADIUS CARBIDE END MILL
Cutting Edge Technologies, Inc.
Corner Radius Carbide End Mill
12011CR.020
Description
Corner Radius:
.020"
Diameter:
3/16"
Flute Length:
5/8"
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Description
Corner Radius:
.020"
Diameter:
3/16"
Flute Length:
5/8"
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Corner Radius:
.020"
Diameter:
3/16"
Flute Length:
5/8"
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Corner Radius: | .020" |
| Diameter: | 3/16" |
| Flute Length: | 5/8" |
| Number of Flutes: | 2 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12011CR.020 |
|
Product Name
|
Corner Radius Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Radius
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Point Cutting - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details