Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12010BT

Description
Coating: TIN Diameter: 11/64" End Type: Ball Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 11/64" End Type: Ball Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12010BT - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12010BT
Series 1200 2-Flute Carbide End Mill 12010BT
Coating: TIN Diameter: 11/64" End Type: Ball Flute Length: 5/8" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 2" Shank Diameter: 3/16" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:11/64"
End Type:Ball
Flute Length:5/8"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:2"
Shank Diameter:3/16"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12010BT
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Laminate Trimming Bits, 25º Bevel Trimmer - 2 Flute - 733128-4A - Makita USA, Inc.
Specs
Cutter Type Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute
View Details
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
Long Range Back Draft Cutters - LRBD-31-4.0-T - Precision Components
Specs
OAL 7.00 inch (178 mm)
Edges Inserts
View Details