12009TICN -- SERIES 1200 2-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1200 2-Flute Carbide End Mill
12009TICN
Description
Coating:
TICN
Diameter:
5/32"
End Type:
Square
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TICN
Diameter:
5/32"
End Type:
Square
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Series 1200 2-Flute Carbide End Mill
12009TICN
Coating:
TICN
Diameter:
5/32"
End Type:
Square
Flute Length:
9/16"
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length:
2"
Shank Diameter:
3/16"
Type:
End Mill
| Coating: | TICN |
| Diameter: | 5/32" |
| End Type: | Square |
| Flute Length: | 9/16" |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length: | 2" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12009TICN |
|
Product Name
|
Series 1200 2-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.551 inch (14.0 mm)
Shank
0.472 inch (12.0 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Straight - Single Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details