12007CR.010 -- CORNER RADIUS CARBIDE END MILL
Cutting Edge Technologies, Inc.
Corner Radius Carbide End Mill
12007CR.010
Description
Corner Radius:
.010"
Diameter:
1/8"
Flute Length:
1/2"
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
Description
Corner Radius:
.010"
Diameter:
1/8"
Flute Length:
1/2"
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
Suppliers
Corner Radius:
.010"
Diameter:
1/8"
Flute Length:
1/2"
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
| Corner Radius: | .010" |
| Diameter: | 1/8" |
| Flute Length: | 1/2" |
| Number of Flutes: | 2 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
12007CR.010 |
|
Product Name
|
Corner Radius Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Radius
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
OAL
1.50 inch (38 mm)
View Details
Cutter Type
Straight & Groove Forming Bits: Straight - Single Flute
View Details
Cutting Edge Technologies, Inc.
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details