Tri-Tronics Company, Inc. Digital Fiber Optic Sensor, Infrared, 4-pin M8 Connector DFS11IC

Description
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Configurable active high/low • transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • UHS 50μs • HS 125μs • STD 250μs • HR 1ms • LR 4ms • ULR 16ms REPEATABILITY (Dependent on Mode) • UHS 12μs. • HS, STD, HR, LR, ULR (15.635μs) • Asynchronous crosstalk enabled (31.25μs) MAXIMUM RANGE (RED) Opposed Mode • UHS 20in (508mm) • HS 28in (711mm) • STD 32in (813mm) • HR 47in (1,193mm) • LR 60in (1,524mm) • ULR 75in (1,905mm) Proximity Mode • UHS 8in (203mm) • HS 11in (279mm) • STD 13in (330mm) • HR 16in (406mm) • LR 21in (533mm) • ULR 28in (711mm) When anti-crosstalk is enabled maximum range specifications are reduced 30%. Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64 LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. MUTUAL INTERFERENCE REJECTION • Asynchronous: Two sensor max. responds to selected A or B Channel. • Synchronous: Up to eight sensors via one wire interface COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms LED LIGHT SOURCE • 4 element LED, Red = 660nm • IR = 880nm (Use glass fibers with Ø2.2mm connection only). DISPLAY • 96 X 16 white dot matrix OLED • Display numerical range depended on processing mode • UHS - 1,023 • HS - 2,047 • STD - 4,095 • HR - 16,383 • LR - 32,767 • ULR - 65,535 LED INDICATORS • Output: Red LED, Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, Illuminates when input wire is activated. CONNECTIONS • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Fiber Optic Sensor, Infrared, 4-pin M8 Connector - DFS11IC - Tri-Tronics Company, Inc.
Tampa, FL, United States
Digital Fiber Optic Sensor, Infrared, 4-pin M8 Connector
DFS11IC
Digital Fiber Optic Sensor, Infrared, 4-pin M8 Connector DFS11IC
For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse polarity protected • Transient spike protected OUTPUT • Configurable NPN, PNP or Push-Pull • 150mA output current • Short circuit & transient spike protected • Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA INPUT • Configurable active high/low • transient spike protected • Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset. POWER-UP DELAY • 300ms. No output pulse on power-up. RESPONSE TIME (Dependent on Mode) • UHS 50μs • HS 125μs • STD 250μs • HR 1ms • LR 4ms • ULR 16ms REPEATABILITY (Dependent on Mode) • UHS 12μs. • HS, STD, HR, LR, ULR (15.635μs) • Asynchronous crosstalk enabled (31.25μs) MAXIMUM RANGE (RED) Opposed Mode • UHS 20in (508mm) • HS 28in (711mm) • STD 32in (813mm) • HR 47in (1,193mm) • LR 60in (1,524mm) • ULR 75in (1,905mm) Proximity Mode • UHS 8in (203mm) • HS 11in (279mm) • STD 13in (330mm) • HR 16in (406mm) • LR 21in (533mm) • ULR 28in (711mm) When anti-crosstalk is enabled maximum range specifications are reduced 30%. Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64 LIGHT IMMUNITY • High immunity to most ambient light, including high efficiency lighting and high intensity strobes. MUTUAL INTERFERENCE REJECTION • Asynchronous: Two sensor max. responds to selected A or B Channel. • Synchronous: Up to eight sensors via one wire interface COMBINABLE DUAL TIMERS • On-Delay, Off-Delay, One-Shot, Motion • Latching function • Timer range: 0.1 - 0.9ms, 1ms - 9,999ms LED LIGHT SOURCE • 4 element LED, Red = 660nm • IR = 880nm (Use glass fibers with Ø2.2mm connection only). DISPLAY • 96 X 16 white dot matrix OLED • Display numerical range depended on processing mode • UHS - 1,023 • HS - 2,047 • STD - 4,095 • HR - 16,383 • LR - 32,767 • ULR - 65,535 LED INDICATORS • Output: Red LED, Illuminates when output is ON. Flashes when output is overloaded. • Connector: Red LED, Illuminates when input wire is activated. CONNECTIONS • M8, 4-pin • Attached cable: 4-wire 6ft (1.8m) OPERATING TEMPERATURE • 5°C to 55°C (41°F to 131°F) - Electrical. HOUSING CONSTRUCTION • Chemical resistant, high-impact polycarbonate RATINGS & CERTIFICATIONS • IP50 • CE • UL pending

For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page.

Technical Features

Model Specific

Light Source:
• Infrared

Connection:
4-Pin M8 connector


Family Specific

SUPPLY VOLTAGE & CURRENT
• 8-30 Vdc
• 28ma @ 24Vdc, 49ma @ 12Vdc
• Reverse polarity protected
• Transient spike protected

OUTPUT
• Configurable NPN, PNP or Push-Pull
• 150mA output current
• Short circuit & transient spike protected
• Saturation voltage: < 0.3Vdc @ 10mA < 2Vdc @150mA
INPUT
• Configurable active high/low
• transient spike protected
• Configurable function: Remote setting or commands, Interrogate, Gate, Dark-On, Lockout, and Latch Reset.
POWER-UP DELAY
• 300ms. No output pulse on power-up.
RESPONSE TIME (Dependent on Mode)
• UHS 50μs
• HS 125μs
• STD 250μs
• HR 1ms
• LR 4ms
• ULR 16ms
REPEATABILITY (Dependent on Mode)
• UHS 12μs.
• HS, STD, HR, LR, ULR (15.635μs)
• Asynchronous crosstalk enabled (31.25μs)

MAXIMUM RANGE (RED)
Opposed Mode
• UHS 20in (508mm)
• HS 28in (711mm)
• STD 32in (813mm)
• HR 47in (1,193mm)
• LR 60in (1,524mm)
• ULR 75in (1,905mm)
Proximity Mode
• UHS 8in (203mm)
• HS 11in (279mm)
• STD 13in (330mm)
• HR 16in (406mm)
• LR 21in (533mm)
• ULR 28in (711mm)
When anti-crosstalk is enabled maximum range specifications are reduced 30%.
Note: Opposed tests utilized: PF-Z-78TL; Proximity tests utilized: PFD-Z-78M64

LIGHT IMMUNITY
• High immunity to most ambient light, including high efficiency lighting and high intensity strobes.

MUTUAL INTERFERENCE REJECTION
• Asynchronous: Two sensor max. responds to selected A or B Channel.
• Synchronous: Up to eight sensors via one wire interface
COMBINABLE DUAL TIMERS
• On-Delay, Off-Delay, One-Shot, Motion
• Latching function
• Timer range: 0.1 - 0.9ms, 1ms - 9,999ms
LED LIGHT SOURCE
• 4 element LED, Red = 660nm
• IR = 880nm (Use glass fibers with Ø2.2mm connection only).

DISPLAY
• 96 X 16 white dot matrix OLED
• Display numerical range depended on processing mode
• UHS - 1,023
• HS - 2,047
• STD - 4,095
• HR - 16,383
• LR - 32,767
• ULR - 65,535
LED INDICATORS
• Output: Red LED, Illuminates when output is ON.
Flashes when output is overloaded.
• Connector: Red LED, Illuminates when input wire is activated.
CONNECTIONS
• M8, 4-pin
• Attached cable: 4-wire 6ft (1.8m)
OPERATING TEMPERATURE
• 5°C to 55°C (41°F to 131°F) - Electrical.
HOUSING CONSTRUCTION
• Chemical resistant, high-impact polycarbonate
RATINGS & CERTIFICATIONS
• IP50
• CE
• UL pending

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number DFS11IC
Product Name Digital Fiber Optic Sensor, Infrared, 4-pin M8 Connector
Operation Distance 8 to 60 inch (203 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

COLORMARK™ II, No Pulse Stretcher, Red LED, V1G Optical Block - CMSR-2BV1G - Tri-Tronics Company, Inc.
Specs
Body Shape Rectangular
Operation Distance 1 inch (25.4 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
DC MITY•EYE ® with High Intensity Red LED and V5 Convergent 2
Specs
Body Shape Rectangular
Operation Distance 1 inch (25.4 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
MINI-EYE™, Long Range Proximity, Red LED Light Source, NPN Output Transistor, M8 4-pin connector, 18mm housing - MRPC-185 - Tri-Tronics Company, Inc.
Specs
Operation Distance 8 inch (203 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Mode Light/Dark Programmable
View Details
OPTI-EYE®, Red, 6ft 4-wire cable and F4 Glass Fiberoptics Block - ORF4 - Tri-Tronics Company, Inc.
Specs
Operation Distance 4 inch (102 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Power Requirements DC Powered
View Details