6137-044 -- CP16 PENTIUM® M
Trenton Systems, Inc.
CP16 Pentium® M
6137-044
Technical Specifications
|
Product Category
|
Single Board Computers (SBC) |
|
Product Number
|
6137-044 |
|
Product Name
|
CP16 Pentium® M |
|
Processor / CPU
|
Pentium M
|
|
Computer Bus
|
CompactPCI; PCI; PCI-X
|
|
CPU Speed
|
1600 MHz
|
|
Chipset
|
Intel® E7507
|
|
Features
|
RoHS (optional feature); CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; PICMG Compliant; RJ-45 Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Processor / CPU
Intel Core i5 6300U
Features
RJ-45 Connectors
Cache Memory
3000 KB
View Details
2 suppliers
Synertron Technology, Inc.
Processor / CPU
Intel® Elkhart Lake ATOM® x6413E / J6412 CPU
Computer Bus
USB; Hardware digital Input & Output, 4 x DI / 4 x DO
Chipset
Intel Chipset
View Details
Processor / CPU
MPC880 or MPC885
Computer Bus
Communications Processor Module
CPU Speed
133 MHz
View Details