Maximum Temperature: 1850°F / 1010°C
The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | PT-50 |
| Product Name | Pit Furnace |
| Configuration | Top Loading |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 120/1 |
| Heat Source | Electric / Resistance |