Trent, Inc. Pot Furnace PF-2500

Description
Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900°F • Nickel Chrome Alloy - 900°F through 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.
Description
Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900°F • Nickel Chrome Alloy - 900°F through 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.

Suppliers

Company
Product
Description
Supplier Links
Pot Furnace - PF-2500 - Trent, Inc.
Philadelphia, PA, USA
Pot Furnace
PF-2500
Pot Furnace PF-2500
Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900°F • Nickel Chrome Alloy - 900°F through 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.

Maximum Temperature: 1700°F / 927°C

The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types:

• Fabricated Steel - 900°F
• Nickel Chrome Alloy - 900°F through 1700°F
• Inconel - for use with neutral salts through full temperature range of 1600°F
One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number PF-2500
Product Name Pot Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Melting System - Acutrak - Inductotherm Group
Specs
Configuration Top Loading
Heat Source Electric / Resistance
Application Foundry or Melting Furnace; Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Carbon Fiber Furnace Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
Application Industrial
View Details
Laboratory Furnace - LFV-5 - Trent, Inc.
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
View Details