Maximum Temperature: 1700°F / 927°C
The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types:
• Fabricated Steel - 900°F
• Nickel Chrome Alloy - 900°F through 1700°F
• Inconel - for use with neutral salts through full temperature range of 1600°F
One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | PF-1600 |
| Product Name | Pot Furnace |
| Configuration | Top Loading |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 240/3 or 480/3 |
| Heat Source | Electric / Resistance |