Trent, Inc. Batch Oven Vertical Air Flow MTOF-392

Description
Maximum Temperature: 850°F / 454°C TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
Description
Maximum Temperature: 850°F / 454°C TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Suppliers

Company
Product
Description
Supplier Links
Batch Oven Vertical Air Flow - MTOF-392 - Trent, Inc.
Philadelphia, PA, USA
Batch Oven Vertical Air Flow
MTOF-392
Batch Oven Vertical Air Flow MTOF-392
Maximum Temperature: 850°F / 454°C TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Maximum Temperature: 850°F / 454°C

TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Laboratory Ovens
Product Number MTOF-392
Product Name Batch Oven Vertical Air Flow
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data