Maximum Temperature: 850°F / 454°C
TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | MTOF-24 |
| Product Name | Batch Oven Vertical Air Flow |
| External | Bench / Cabinet |
| Features | Shelves, Racks or Carts |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |
4-Sided Jacket Heating