Maximum Temperature: 450°F, 650°F, 850°F
TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around and through the work load vertically with circulation from bottom to top.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | LOFV-4 |
| Product Name | Walk-In Oven Vertical Recirculation |
| External | Front Load (incl. Walk-in, Truck-in) |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |