Trent, Inc. Walk-In Oven Horizontal Recirculation LOFHM-10

Description
Maximum Temperature: 450°F, 650°F, 850°F TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT ovens are typically one-piece construction complete with wiring and ready for connection at the buyer's site, however the ovens can be constructed in two or more bolt-together sections for areas where dimensions or receiving areas and doors are restricted.
Description
Maximum Temperature: 450°F, 650°F, 850°F TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT ovens are typically one-piece construction complete with wiring and ready for connection at the buyer's site, however the ovens can be constructed in two or more bolt-together sections for areas where dimensions or receiving areas and doors are restricted.

Suppliers

Company
Product
Description
Supplier Links
Walk-In Oven Horizontal Recirculation - LOFHM-10 - Trent, Inc.
Philadelphia, PA, USA
Walk-In Oven Horizontal Recirculation
LOFHM-10
Walk-In Oven Horizontal Recirculation LOFHM-10
Maximum Temperature: 450°F, 650°F, 850°F TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT ovens are typically one-piece construction complete with wiring and ready for connection at the buyer's site, however the ovens can be constructed in two or more bolt-together sections for areas where dimensions or receiving areas and doors are restricted.

Maximum Temperature: 450°F, 650°F, 850°F

TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber.

TRENT ovens are typically one-piece construction complete with wiring and ready for connection at the buyer's site, however the ovens can be constructed in two or more bolt-together sections for areas where dimensions or receiving areas and doors are restricted.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Laboratory Ovens
Product Number LOFHM-10
Product Name Walk-In Oven Horizontal Recirculation
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Vacucell Vacuum Oven - 22 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Class 100 Cleanroom Oven - 3700-13 - Terra Universal, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance
View Details
Laboratory Oven - BD-900 - Associated Environmental Systems
Associated Environmental Systems
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details