Used for carbon determination in steel and other combustion analyses, this furnace has a refractory tube with a heating coil. The ends of the furnace are made of insulating brick held firm by steel casing. The outer casing is steel. The distance from the center of the furnace to the base is 10".
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | LFH-212 |
| Product Name | Laboratory Furnace - Horizontal Tubular Furnace |
| Configuration | Tube |
| Features | Horizontal |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 120/240 |