Trent, Inc. Batch Oven Vertical Air Flow HTOF-4854

Description
Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the bottom of the oven and again passes through and over the work load. HTOF ovens are rugged steel construction with 5" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
Description
Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the bottom of the oven and again passes through and over the work load. HTOF ovens are rugged steel construction with 5" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Suppliers

Company
Product
Description
Supplier Links
Batch Oven Vertical Air Flow - HTOF-4854 - Trent, Inc.
Philadelphia, PA, USA
Batch Oven Vertical Air Flow
HTOF-4854
Batch Oven Vertical Air Flow HTOF-4854
Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the bottom of the oven and again passes through and over the work load. HTOF ovens are rugged steel construction with 5" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Maximum Temperature: 1200°F / 649°C

TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the bottom of the oven and again passes through and over the work load. HTOF ovens are rugged steel construction with 5" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Laboratory Ovens
Product Number HTOF-4854
Product Name Batch Oven Vertical Air Flow
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data