Trent, Inc. Batch Oven Horizontal Air Flow COFVH-460

Description
Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFVH ovens are rugged steel construction with 7" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
Description
Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFVH ovens are rugged steel construction with 7" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Suppliers

Company
Product
Description
Supplier Links
Batch Oven Horizontal Air Flow - COFVH-460 - Trent, Inc.
Philadelphia, PA, USA
Batch Oven Horizontal Air Flow
COFVH-460
Batch Oven Horizontal Air Flow COFVH-460
Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFVH ovens are rugged steel construction with 7" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Maximum Temperature: 1400°F / 760°C

This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFVH ovens are rugged steel construction with 7" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Laboratory Ovens
Product Number COFVH-460
Product Name Batch Oven Horizontal Air Flow
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
Class 10,000 Dry Heat Oven - H1 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details
Bell Type Oven - RBOF-2 - Trent, Inc.
Specs
External Bell Type Oven
Heat Source Electric / Resistance
Controller Type Single Set Point
View Details
Clean Process Benchtop Oven - LCD 1-51 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details