Maximum Temperature: 1400°F / 760°C
This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFVH ovens are rugged steel construction with 7" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | COFVH-3036 |
| Product Name | Batch Oven Horizontal Air Flow |
| External | Bench / Cabinet |
| Features | Shelves, Racks or Carts |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |