Trent, Inc. Batch Oven Horizontal Air Flow COFM-1824

Description
Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFM ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.
Description
Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFM ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Suppliers

Company
Product
Description
Supplier Links
Batch Oven Horizontal Air Flow - COFM-1824 - Trent, Inc.
Philadelphia, PA, USA
Batch Oven Horizontal Air Flow
COFM-1824
Batch Oven Horizontal Air Flow COFM-1824
Maximum Temperature: 850°F / 454°C TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFM ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Maximum Temperature: 850°F / 454°C

TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from front to back. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the air moves into the work chamber at the front of the oven and again passes through and over the work load to the rear of the oven. COFM ovens are rugged steel construction with 4" of mineral wool insulation and come with single or double side hinged doors for easy access to the work chamber.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Laboratory Ovens
Product Number COFM-1824
Product Name Batch Oven Horizontal Air Flow
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data