Maximum Temperature: 650°F, 850°F, 1000°F
TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized steel with work chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan.
The oven lift framework is constructed with steel tubular members and is fully reinforced for rigidity. The oven assembly is raised and lowered manually using a counterweighted pulley and rope system. Pneumatic cylinders and automatic controls can be added as optional extras if required.
The ceiling mounted recirculating fan, located behind an aluminized steel baffle, draws air around and through the load in the work chamber in a vertical plane with circulation from bottom to top. The air is forced behind the fan baffle to the side walls where it passes downward over the heating elements located in the side wall ducting. The side wall ducting also acts as a baffle to prevent direct radiation to the process load.
Select from the standard sizes below or ask us to design one to fit your specific requirements.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | BOFH-30 |
| Product Name | Bell Type Oven |
| External | Bell Type Oven |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |