Trent, Inc. Bell Furnace BA-200

Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.
Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Suppliers

Company
Product
Description
Supplier Links
Bell Furnace - BA-200 - Trent, Inc.
Philadelphia, PA, USA
Bell Furnace
BA-200
Bell Furnace BA-200
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Maximum Temperature: 1850°F / 1010°C
Optional Elements to 2100°F / 1149°C

The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number BA-200
Product Name Bell Furnace
Configuration Bell Furnace
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 120/1
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Slot Furnace - HT & UHT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Vacuum Arc Remelting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Foundry or Melting Furnace; Industrial
Width / Tube O.D. 6000 to 1050 mm (236 to 41.34 inch)
View Details
Process Furnaces With Moving Hearth -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Configuration Walk-in or Truck-in
Heat Source Combustion; Natural Gas
Application Industrial
View Details