Maximum Temperature: 1850°F / 1010°C
Optional Elements to 2100°F / 1149°C
The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | BA-1900 |
| Product Name | Bell Furnace |
| Configuration | Bell Furnace |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 240/3 or 480/3 |
| Heat Source | Electric / Resistance |