Pawling Engineered Products, Inc. Heavy Duty Marine Fenders MD-12

Description
Marine Fenders To ensure the protection of one of your most valued assets, Pawling has designed a line of marine fenders unlike any other on the market. Strength, reliability, and ease of installation are all wrapped into the MD-7 and MD-12 fender systems. What's so different about our fenders? Pawling's fenders: Are designed for both heavy duty and standard impact situations - especially for fuel docks, high impact areas and protection against large watercraft. Allow the force of impact to be absorbed by the fender - not transferred to the piling. Contain over 25% more material when compared to other fenders in the market Use only the best UV-stabilized gray, non-marking materials Employ a curved base that conforms to the piling for snug, long lasting installation (can be mounted to flat surfaces, too) MD-12 3/4" walls built to withstand large loads and constant impaction Excellent weather resistance Unique wing design for ease of installation and to prevent tearout Made from gray, non-marking, UV resistant flexible material Available in 8 and 10 LF lengths 1/2" diameter holes pre-drilled for lag screws
Description
Marine Fenders To ensure the protection of one of your most valued assets, Pawling has designed a line of marine fenders unlike any other on the market. Strength, reliability, and ease of installation are all wrapped into the MD-7 and MD-12 fender systems. What's so different about our fenders? Pawling's fenders: Are designed for both heavy duty and standard impact situations - especially for fuel docks, high impact areas and protection against large watercraft. Allow the force of impact to be absorbed by the fender - not transferred to the piling. Contain over 25% more material when compared to other fenders in the market Use only the best UV-stabilized gray, non-marking materials Employ a curved base that conforms to the piling for snug, long lasting installation (can be mounted to flat surfaces, too) MD-12 3/4" walls built to withstand large loads and constant impaction Excellent weather resistance Unique wing design for ease of installation and to prevent tearout Made from gray, non-marking, UV resistant flexible material Available in 8 and 10 LF lengths 1/2" diameter holes pre-drilled for lag screws

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Marine Fenders - MD-12 - Pawling Engineered Products, Inc.
Pawling, NY, USA
Heavy Duty Marine Fenders
MD-12
Heavy Duty Marine Fenders MD-12
Marine Fenders To ensure the protection of one of your most valued assets, Pawling has designed a line of marine fenders unlike any other on the market. Strength, reliability, and ease of installation are all wrapped into the MD-7 and MD-12 fender systems. What's so different about our fenders? Pawling's fenders: Are designed for both heavy duty and standard impact situations - especially for fuel docks, high impact areas and protection against large watercraft. Allow the force of impact to be absorbed by the fender - not transferred to the piling. Contain over 25% more material when compared to other fenders in the market Use only the best UV-stabilized gray, non-marking materials Employ a curved base that conforms to the piling for snug, long lasting installation (can be mounted to flat surfaces, too) MD-12 3/4" walls built to withstand large loads and constant impaction Excellent weather resistance Unique wing design for ease of installation and to prevent tearout Made from gray, non-marking, UV resistant flexible material Available in 8 and 10 LF lengths 1/2" diameter holes pre-drilled for lag screws

Marine Fenders

To ensure the protection of one of your most valued assets, Pawling has designed a line of marine fenders unlike any other on the market. Strength, reliability, and ease of installation are all wrapped into the MD-7 and MD-12 fender systems.

What's so different about our fenders?

Pawling's fenders:

  • Are designed for both heavy duty and standard impact situations - especially for fuel docks, high impact areas and protection against large watercraft.
  • Allow the force of impact to be absorbed by the fender - not transferred to the piling.
  • Contain over 25% more material when compared to other fenders in the market
  • Use only the best UV-stabilized gray, non-marking materials
  • Employ a curved base that conforms to the piling for snug, long lasting installation (can be mounted to flat surfaces, too)

MD-12

  • 3/4" walls built to withstand large loads and constant impaction
  • Excellent weather resistance
  • Unique wing design for ease of installation and to prevent tearout
  • Made from gray, non-marking, UV resistant flexible material
  • Available in 8 and 10 LF lengths
  • 1/2" diameter holes pre-drilled for lag screws
Supplier's Site
Heavy Duty Marine Fenders - MD-12 - Trelleborg Sealing Solutions Americas
Minneapolis, MN, United States
Heavy Duty Marine Fenders
MD-12
Heavy Duty Marine Fenders MD-12
Marine Fenders To ensure the protection of one of your most valued assets, Pawling has designed a line of marine fenders unlike any other on the market. Strength, reliability, and ease of installation are all wrapped into the MD-7 and MD-12 fender systems. What's so different about our fenders? Pawling's fenders: Are designed for both heavy duty and standard impact situations - especially for fuel docks, high impact areas and protection against large watercraft. Allow the force of impact to be absorbed by the fender - not transferred to the piling. Contain over 25% more material when compared to other fenders in the market Use only the best UV-stabilized gray, non-marking materials Employ a curved base that conforms to the piling for snug, long lasting installation (can be mounted to flat surfaces, too) MD-12 3/4" walls built to withstand large loads and constant impaction Excellent weather resistance Unique wing design for ease of installation and to prevent tearout Made from gray, non-marking, UV resistant flexible material Available in 8 and 10 LF lengths 1/2" diameter holes pre-drilled for lag screws

Marine Fenders

To ensure the protection of one of your most valued assets, Pawling has designed a line of marine fenders unlike any other on the market. Strength, reliability, and ease of installation are all wrapped into the MD-7 and MD-12 fender systems.

What's so different about our fenders?

Pawling's fenders:

  • Are designed for both heavy duty and standard impact situations - especially for fuel docks, high impact areas and protection against large watercraft.
  • Allow the force of impact to be absorbed by the fender - not transferred to the piling.
  • Contain over 25% more material when compared to other fenders in the market
  • Use only the best UV-stabilized gray, non-marking materials
  • Employ a curved base that conforms to the piling for snug, long lasting installation (can be mounted to flat surfaces, too)

MD-12

  • 3/4" walls built to withstand large loads and constant impaction
  • Excellent weather resistance
  • Unique wing design for ease of installation and to prevent tearout
  • Made from gray, non-marking, UV resistant flexible material
  • Available in 8 and 10 LF lengths
  • 1/2" diameter holes pre-drilled for lag screws
Supplier's Site

Technical Specifications

  Pawling Engineered Products, Inc. Trelleborg Sealing Solutions Americas
Product Category Marine Fenders Marine Fenders
Product Number MD-12 MD-12
Product Name Heavy Duty Marine Fenders Heavy Duty Marine Fenders
Unlock Full Specs
to access all available technical data

Similar Products