Trelleborg Industrial AVS Metalastik® Type Hourglass Spring 17-1946

Description
Service applications including suspensions for LRV, metro and locomotives
Datasheet
Description
Service applications including suspensions for LRV, metro and locomotives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
South Haven, MI, USA
Metalastik® Type Hourglass Spring
17-1946
Metalastik® Type Hourglass Spring 17-1946
Service applications including suspensions for LRV, metro and locomotives

Service applications including suspensions for LRV, metro and locomotives

Supplier's Site Datasheet

Technical Specifications

  Trelleborg Industrial AVS
Product Category Air Springs
Product Number 17-1946
Product Name Metalastik® Type Hourglass Spring
Spring Construction Double Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Air Springs -  - Compact Automation
Compact Automation
Specs
Spring Construction Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height 4.4 to 31.5 inch (112 to 800 mm)
Minimum Height 1.2 inch (30.48 mm)
View Details
Double Convolute Bellows Air Spring - YI-2B14-352 - Enidine Inc.
Specs
Spring Construction Double Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 11.3 inch (287 mm)
View Details
Specs
Spring Construction Four + Bellows
Ends and Connections Flanged Ends
Maximum Height 8.66 inch (220 mm)
View Details
Single Convoluted Air Bellows - ASNS18-3-1 - ASCO
Specs
Spring Construction Single Bellows
Maximum Height 5.3 inch (135 mm)
Minimum Height 2 inch (50.8 mm)
View Details