Trelleborg Industrial AVS Metalastik® Type Bearer Spring 17-1761

Description
Support compression and allowing horizontal, lateral & rotational movement
Datasheet
Description
Support compression and allowing horizontal, lateral & rotational movement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
South Haven, MI, USA
Metalastik® Type Bearer Spring
17-1761
Metalastik® Type Bearer Spring 17-1761
Support compression and allowing horizontal, lateral & rotational movement

Support compression and allowing horizontal, lateral & rotational movement

Supplier's Site Datasheet

Technical Specifications

  Trelleborg Industrial AVS
Product Category Air Springs
Product Number 17-1761
Product Name Metalastik® Type Bearer Spring
Spring Construction Four + Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Double Convolute Bellows Air Spring - YI-2B14-363 - Enidine Inc.
Specs
Spring Construction Double Bellows
Ends and Connections End Plate Retainer Diameter = 11.3"
Maximum Height 15.2 inch (386 mm)
View Details
Air Springs -  - Compact Automation
Compact Automation
Specs
Spring Construction Single Bellows (optional feature); Double Bellows (optional feature); Triple Bellows (optional feature); Sleeve / Lobe (optional feature)
Maximum Height 4.4 to 31.5 inch (112 to 800 mm)
Minimum Height 1.2 inch (30.48 mm)
View Details
Specs
Spring Construction Four + Bellows
Ends and Connections Flanged Ends
Maximum Height 7.17 inch (182 mm)
View Details
Tripple Convolution Air Spring -  - ContiTech AG
Specs
Spring Construction Triple Bellows
Minimum Height 3.15 to 5.51 inch (80 to 140 mm)
Stroke 2.36 to 17.91 inch (60 to 455 mm)
View Details