Transmotec Open Frame Solenoids F1250L Series

Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet
Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Solenoids - F1250L Series - Transmotec
Stockholm, Sweden
Open Frame Solenoids
F1250L Series
Open Frame Solenoids F1250L Series
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g

Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring.

Product features

• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Linear Solenoids
Product Number F1250L Series
Product Name Open Frame Solenoids
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
Power Rating 15 to 75 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

Double Coil Latching Solenoid - Model T2L-0735 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 14.4 DC watts or AC VA
View Details
Linear Solenoids - 1770115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 0.0 mm (0.0 inch)
DC 12 v
Construction Push/Pull
View Details
Open Frame Solenoids - F0837L Series - Transmotec
Specs
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
View Details