Transmotec Open Frame Solenoids F1040L Series

Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet
Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Solenoids - F1040L Series - Transmotec
Stockholm, Sweden
Open Frame Solenoids
F1040L Series
Open Frame Solenoids F1040L Series
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g

Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring.

Product features

• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Linear Solenoids
Product Number F1040L Series
Product Name Open Frame Solenoids
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
Power Rating 8.4 to 42 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Tubular Solenoid - 133-H - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC; 1.7- 137 VDC
View Details
Linear Solenoids - 3467894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 15 mm (0.5906 inch)
DC 230 v ac
AC Rated for AC Operation
View Details
Tubular Solenoids - T1130 Series - Transmotec
Specs
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
View Details