Transmotec Open Frame Solenoids F0530L Series

Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet
Description
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Frame Solenoids - F0530L Series - Transmotec
Stockholm, Sweden
Open Frame Solenoids
F0530L Series
Open Frame Solenoids F0530L Series
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange • Isolation resistance: > 100M ohm 500 VDC • Dielectric strength: AC600V 50/60Hz 1 minute • Operating temp. range: -5 °C ~ + 40 °C • Life expectancy: Standard life 2.000.000 cycles or more • Total weight: 5.4g

Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring.

Product features

• Insulation grade: A (105 °C), wire A (105 °C)
• Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange
• Isolation resistance: > 100M ohm 500 VDC
• Dielectric strength: AC600V 50/60Hz 1 minute
• Operating temp. range: -5 °C ~ + 40 °C
• Life expectancy: Standard life 2.000.000 cycles or more
• Total weight: 5.4g

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Linear Solenoids
Product Number F0530L Series
Product Name Open Frame Solenoids
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
Power Rating 3.4 to 17 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
Unlock Full Specs
to access all available technical data

Similar Products

Three Position Solenoid - C3PF Series - GEEPLUS Inc.
Specs
Life Cycles 200000 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Linear Solenoids - 9059931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 10 mm (0.3937 inch)
DC Rated for DC Operation; 12 v dc
Construction Push/Pull
View Details
AC Solenoid - 1582 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
AC Rated for AC Operation; 120VAC
Power Rating 19.5 DC watts or AC VA
Intermittent Duty Rated for Intermittent Duty
View Details