Our Tonelight Series is the alert that emits both sound and flashing lights, providing visual LED warning and audible beeping combined!
Tonelight’s sound and light can be simultaneous or separate, and now Tonelight has a new feature: the sound can be delayed for workspace-friendly warnings! This gives workers time to respond to Tonelight’s visual alert before the audible beeping begins – perfect for restaurant kitchens, factory floors or other environments where excess noise is undesirable.
Tonelight uses 22mm Industry-Standard Panel Mount and comes in a small, space-saving package. There’s even a harsh-environment model available! Call today to learn more about this unique, versatile product.
Available in all industry-standard voltages: 6, 12, 24, 48, 110 AC and DC.
| Transducers USA, Inc. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | TRIP-LB200P |
| Product Name | Tonelight Audio/Visual Warning Module |
| Technology | Piezoelectric |
| RoHS Compliant | Yes |
| Shape | Round |
| Terminations | Screw Terminals |
| Mounting | Panel |