TransPak 72" x 18" x 84" - 4 Shelf - Wire Shelving Add-On Unit WS721854A

Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS721854. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS721854. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Suppliers

Company
Product
Description
Supplier Links
72
San Jose, CA, USA
72" x 18" x 84" - 4 Shelf - Wire Shelving Add-On Unit
WS721854A
72" x 18" x 84" - 4 Shelf - Wire Shelving Add-On Unit WS721854A
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS721854. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts.

  • Configuration options include straight line, back-to-back and right angles (L-Shape).
  • Includes four shelves, two posts and eight S-hook connectors.
  • Additional Shelves and Accessories sold separately.
  • Use with Starter Unit WS721854.
  • Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS721854A
Product Name 72" x 18" x 84" - 4 Shelf - Wire Shelving Add-On Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
60
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details