TransPak 60" x 18" x 63" - 4 Shelf - Wire Shelving Add-On Unit WS601863A

Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS601863. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS601863. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Suppliers

Company
Product
Description
Supplier Links
60
San Jose, CA, USA
60" x 18" x 63" - 4 Shelf - Wire Shelving Add-On Unit
WS601863A
60" x 18" x 63" - 4 Shelf - Wire Shelving Add-On Unit WS601863A
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS601863. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts.

  • Configuration options include straight line, back-to-back and right angles (L-Shape).
  • Includes four shelves, two posts and eight S-hook connectors.
  • Additional Shelves and Accessories sold separately.
  • Use with Starter Unit WS601863.
  • Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS601863A
Product Name 60" x 18" x 63" - 4 Shelf - Wire Shelving Add-On Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
72
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details