TransPak 36" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit WS361854

Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS361854A.
Description
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS361854A.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit
WS361854
36" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit WS361854
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS361854A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS361854A.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS361854
Product Name 36" x 18" x 54" - 4 Shelf - Wire Shelving Starter Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
48
Specs
Category Commercial
Type Wire
Shelving/Racking Options Open
View Details