TransPak 24" x 36" - Waxed Paper Sheets WPS2436

Description
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
Description
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 36" - Waxed Paper Sheets
WPS2436
24" x 36" - Waxed Paper Sheets WPS2436
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.

Waxed Paper protects products from oil, grease and moisture.

  • 100% virgin kraft paper.
  • Waxed on both sides.
  • Light-weight 30# basis weight.
  • Non-abrasive protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number WPS2436
Product Name 24" x 36" - Waxed Paper Sheets
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details