TransPak 1,460' - 360 lb. Tensile Strength Sisal Tying Twine TWS146

Description
Natural fibers grip firm and is easy to knot. Great knot strength. Recommended for industrial applications. Naturally bio-degradable. Great for ball and bagging nursery stock.
Description
Natural fibers grip firm and is easy to knot. Great knot strength. Recommended for industrial applications. Naturally bio-degradable. Great for ball and bagging nursery stock.

Suppliers

Company
Product
Description
Supplier Links
1,460' - 360 lb. Tensile Strength Sisal Tying Twine - TWS146 - TransPak
San Jose, CA, USA
1,460' - 360 lb. Tensile Strength Sisal Tying Twine
TWS146
1,460' - 360 lb. Tensile Strength Sisal Tying Twine TWS146
Natural fibers grip firm and is easy to knot. Great knot strength. Recommended for industrial applications. Naturally bio-degradable. Great for ball and bagging nursery stock.

Natural fibers grip firm and is easy to knot.

  • Great knot strength.
  • Recommended for industrial applications.
  • Naturally bio-degradable.
  • Great for ball and bagging nursery stock.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number TWS146
Product Name 1,460' - 360 lb. Tensile Strength Sisal Tying Twine
Tensile Strength 360 lbs (163 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details
5/8
Specs
Material Polypropylene (PP)
Color Black
Width 0.62 inch (15.87 mm)
View Details
Poly Web Strapping with Buckles-6’ long - T-12S-6 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 6 ft (18.29 dm)
View Details