TransPak 4" x 250' - Singleface Corrugated SF04

Description
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
Description
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 250' - Singleface Corrugated
SF04
4" x 250' - Singleface Corrugated SF04
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.

Flexible Singleface Corrugated conforms to all shapes and sizes.

  • Singleface is "A" flute corrugated.
  • 1/4" flutes provide shock absorbing cushioning.
  • Use to protect metal and glass parts.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SF04
Product Name 4" x 250' - Singleface Corrugated
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details