TransPak 1/2" x 8000' - 16" x 6" Core Hand Grade Signode Comparable Polypropylene Strapping - Smooth PSH816

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Comparable to Signode 816. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth Polypropylene Strapping.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Comparable to Signode 816. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth Polypropylene Strapping.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 8000' - 16" x 6" Core Hand Grade Signode Comparable Polypropylene Strapping - Smooth
PSH816
1/2" x 8000' - 16" x 6" Core Hand Grade Signode Comparable Polypropylene Strapping - Smooth PSH816
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Comparable to Signode 816. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth Polypropylene Strapping.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Comparable to Signode 816.
  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Smooth Polypropylene Strapping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PSH816
Product Name 1/2" x 8000' - 16" x 6" Core Hand Grade Signode Comparable Polypropylene Strapping - Smooth
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester
Width 0.59 inch (15 mm)
Length 3609 ft (11000 dm)
View Details
5/8
Specs
Material Steel
Tensile Strength 1440 lbs (653 kg)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details