TransPak 1/2" x 7200' - 8" x 8" Core Hand Grade Polypropylene Strapping - Embossed PSH260

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 7200' - 8" x 8" Core Hand Grade Polypropylene Strapping - Embossed
PSH260
1/2" x 7200' - 8" x 8" Core Hand Grade Polypropylene Strapping - Embossed PSH260
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Embossed strapping provides added flexibility.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PSH260
Product Name 1/2" x 7200' - 8" x 8" Core Hand Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details
1/2
Specs
Material Steel
Tensile Strength 1320 lbs (599 kg)
View Details
Poly Web Strapping with Buckles-4’ long - T-12S-4 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 4 ft (12.19 dm)
View Details