TransPak 1/2" x 5800' - 16" x 6" Core Polyester Strapping - Smooth PS5225G

Description
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.
Description
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 5800' - 16" x 6" Core Polyester Strapping - Smooth
PS5225G
1/2" x 5800' - 16" x 6" Core Polyester Strapping - Smooth PS5225G
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Strong enough to replace steel strapping.

  • An economical alternative to steel strapping.
  • Cost savings up to 40%.
  • Unlike steel, Polyester Strapping is non-corrosive.
  • Polyester Strapping retains tension longer than other types of strapping.
  • 80% lighter and easier to use than steel strapping.
  • U.V. resistant.
  • Seal with serrated or sandpaper seals.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS5225G
Product Name 1/2" x 5800' - 16" x 6" Core Polyester Strapping - Smooth
Material Polyester
Color Green
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 13.12 ft (40 dm)
View Details
5/8
Specs
Material Polyester
Color Green
Width 0.62 inch (15.87 mm)
View Details
Steel Banding / Steel Strapping - 1a - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 1.00 inch (25.4 mm)
Thickness 0.000 to 0.000 inch (2.90E-5 to 3.10E-5 mm)
View Details