TransPak 1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth PS12S22

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth
PS12S22
1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth PS12S22
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Smooth polypropylene strapping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS12S22
Product Name 1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth
Material Polypropylene (PP)
Color White
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Steel Strapping: High Tensile - 2012202 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 0.75 inch (19.05 mm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
3/8
Specs
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
View Details