TransPak 1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed PS1226

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed
PS1226
1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed PS1226
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Embossed strapping provides added flexibility.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS1226
Product Name 1/2" x 7200' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Plastic Strapping: Polyester (PET) - 161600 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Polyester
Color Green
Width 0.62 inch (15.87 mm)
View Details
1/2
Specs
Material Steel
Tensile Strength 1430 lbs (649 kg)
View Details