TransPak 1/2" x 9000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed PS1219

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 9000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed
PS1219
1/2" x 9000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed PS1219
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Embossed strapping provides added flexibility.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Embossed strapping provides added flexibility.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS1219
Product Name 1/2" x 9000' - 16" x 6" Core Hand Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester
Width 0.59 inch (15 mm)
Length 3609 ft (11000 dm)
View Details
Poly Web Strapping with Buckles-8’ long - T-12S-8 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 8 ft (24.38 dm)
View Details
3/4
Specs
Material Steel
Tensile Strength 1980 lbs (898 kg)
View Details