TransPak 24" x 30" - Newsprint Sheets (50 lbs.) NP2433

Description
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.
Description
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 30" - Newsprint Sheets (50 lbs.)
NP2433
24" x 30" - Newsprint Sheets (50 lbs.) NP2433
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.

Economical void-fill. A great stuffer!

  • Unprinted newsprint is made from 100% recycled paper.
  • Low priced, all purpose void fill.
  • Convenient pre-cut sheets.
  • Unprinted and clean.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number NP2433
Product Name 24" x 30" - Newsprint Sheets (50 lbs.)
Paper and Paperboard Newsprint
Unlock Full Specs
to access all available technical data

Similar Products

40 lb. Kraft - Crinkle Paper - CP40A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details