TransPak 12" x 18" - Newsprint Sheets (50 lbs.) NP1230

Description
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.
Description
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 18" - Newsprint Sheets (50 lbs.)
NP1230
12" x 18" - Newsprint Sheets (50 lbs.) NP1230
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.

Economical void-fill. A great stuffer!

  • Unprinted newsprint is made from 100% recycled paper.
  • Low priced, all purpose void fill.
  • Convenient pre-cut sheets.
  • Unprinted and clean.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number NP1230
Product Name 12" x 18" - Newsprint Sheets (50 lbs.)
Paper and Paperboard Newsprint
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
Paper Products - TTKMT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details