TransPak 24" - Freezer Paper Rolls FP2440

Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.
Description
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" - Freezer Paper Rolls
FP2440
24" - Freezer Paper Rolls FP2440
Provides protection for frozen products for up to one year. Polyethylene coated on one side. 40# virgin, bleached paper. FDA approved. Maintains strength and durability even when wet.

Provides protection for frozen products for up to one year.

  • Polyethylene coated on one side.
  • 40# virgin, bleached paper.
  • FDA approved.
  • Maintains strength and durability even when wet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number FP2440
Product Name 24" - Freezer Paper Rolls
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Gloss Baryta 320gsm by Hahnemuhle- 8.5in x 11in - 13633034 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
Unisource Worldwide, Inc.
View Details
3
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details