Trans-Tek, Inc. Series 100 - Linear Velocity Transducers Model 0126-0001

Description
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.
Description
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0126-0001 from the Series 100 Linear Velocity Transducers is designed for accurate measurement of linear velocity in various applications, including seismology and hydraulic systems. It features a self-generating DC voltage output, eliminating the need for external excitation. The transducer operates effectively within a temperature range of -50°F to +200°F (-46°C to +93°C) and has a usable range of 20.0 inches (500 mm) to 22.0 inches (559 mm). The nominal output sensitivity is 175 mV/in/sec (6.2 mV/mm/sec), with an electrical impedance of 34,000 ohms when coils are connected in series. The transducer's construction includes magnetically shielded coils, ensuring high sensitivity and frequency response. Proper installation requires mechanical positioning of the magnet at a known reference point, as the device does not produce voltage output unless the magnet is in motion.

Datasheet Summary
Powered by GS/AI

The Model 0126-0001 from the Series 100 Linear Velocity Transducers is designed for accurate measurement of linear velocity in various applications, including seismology and hydraulic systems. It features a self-generating DC voltage output, eliminating the need for external excitation. The transducer operates effectively within a temperature range of -50°F to +200°F (-46°C to +93°C) and has a usable range of 20.0 inches (500 mm) to 22.0 inches (559 mm). The nominal output sensitivity is 175 mV/in/sec (6.2 mV/mm/sec), with an electrical impedance of 34,000 ohms when coils are connected in series. The transducer's construction includes magnetically shielded coils, ensuring high sensitivity and frequency response. Proper installation requires mechanical positioning of the magnet at a known reference point, as the device does not produce voltage output unless the magnet is in motion.

Suppliers

Company
Product
Description
Supplier Links
Series 100 -  Linear Velocity Transducers - Model 0126-0001 - Trans-Tek, Inc.
Ellington, CT, USA
Series 100 - Linear Velocity Transducers
Model 0126-0001
Series 100 - Linear Velocity Transducers Model 0126-0001
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.

The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Velocity Sensors
Product Number Model 0126-0001
Product Name Series 100 - Linear Velocity Transducers
Technology Magnetic Induction
Output / Interface Voltage
Device Category Sensor / Transducer
Maximum Velocity 2850 in/sec (4343 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Series 100 -  Linear Velocity Transducers - Model 0113-0000 - Trans-Tek, Inc.
Specs
Technology Magnetic Induction
Output / Interface Voltage
Device Category Sensor / Transducer
View Details
HIGH FREQUENCY INDUSTRIAL ICP® VELOCITY SENSOR - EXVOM622B01 - PCB Piezotronics, Inc.
Specs
Device Category Sensor / Transducer
Maximum Velocity 50 in/sec (76.2 m/min)
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details
Sensors -  - MFP Automation Engineering
MFP Automation Engineering
View Details