Trans-Tek, Inc. Series 100 - Linear Velocity Transducers Model 0100-0000

Description
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.
Description
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0100-0000 from the Series 100 Linear Velocity Transducers is designed for accurate measurement of linear velocity. It operates without external excitation, generating a self-sustaining DC voltage output that varies linearly with the velocity of the moving magnet core. This model has a working range of 0.5 inches (12 mm) and a usable range of 1.3 inches (33 mm). The nominal output sensitivity is 120 mV per inch per second, with an electrical impedance of 120 ohms when coils are connected in series. The transducer features a high frequency response and is magnetically shielded, making it suitable for applications such as seismology, hydraulic ram speed, and drilling rate measurement. The operating temperature range is from -50°F to +200°F (-46°C to +93°C). The dimensions of the coil housing are 1.34 inches (34 mm) in height and 3.17 inches (81 mm) in diameter, with a weight of 20 grams. The transducer is secured using a split block or clamping arrangement, and it is recommended to avoid set screws to prevent internal damage.

Datasheet Summary
Powered by GS/AI

The Model 0100-0000 from the Series 100 Linear Velocity Transducers is designed for accurate measurement of linear velocity. It operates without external excitation, generating a self-sustaining DC voltage output that varies linearly with the velocity of the moving magnet core. This model has a working range of 0.5 inches (12 mm) and a usable range of 1.3 inches (33 mm). The nominal output sensitivity is 120 mV per inch per second, with an electrical impedance of 120 ohms when coils are connected in series. The transducer features a high frequency response and is magnetically shielded, making it suitable for applications such as seismology, hydraulic ram speed, and drilling rate measurement. The operating temperature range is from -50°F to +200°F (-46°C to +93°C). The dimensions of the coil housing are 1.34 inches (34 mm) in height and 3.17 inches (81 mm) in diameter, with a weight of 20 grams. The transducer is secured using a split block or clamping arrangement, and it is recommended to avoid set screws to prevent internal damage.

Suppliers

Company
Product
Description
Supplier Links
Series 100 -  Linear Velocity Transducers - Model 0100-0000 - Trans-Tek, Inc.
Ellington, CT, USA
Series 100 - Linear Velocity Transducers
Model 0100-0000
Series 100 - Linear Velocity Transducers Model 0100-0000
The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.

The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without external excitation while the generated output voltage varies linearly with core (magnet) velocity. These transducers are ideal for seismology, hydraulic ram speed, drilling rate, and any other application where an instantaneous velocity measurement is required.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Velocity Sensors
Product Number Model 0100-0000
Product Name Series 100 - Linear Velocity Transducers
Technology Magnetic Induction
Output / Interface Voltage
Device Category Sensor / Transducer
Maximum Velocity 4150 in/sec (6325 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Output 0 -10 VDC Speed Sensors - HA Series - Sensoronix, Inc.
Specs
Technology Hall Effect
Output / Interface Voltage
Device Category Sensor / Transducer
View Details
Series 100 -  Linear Velocity Transducers - Model 0100-0001 - Trans-Tek, Inc.
Specs
Technology Magnetic Induction
Output / Interface Voltage
Device Category Sensor / Transducer
View Details
Laser Surface Velocimeter - LSV-6000 - Polytec, Inc.
Specs
Technology Optical
Output / Interface Voltage; Current (optional feature); Serial; Ethernet (optional feature); TTL
Device Category Instrument / Meter
View Details