Trans-Tek, Inc. Series 1000 - Oscillator/Demodulators 1000-0024

Description
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.
Datasheet
Description
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 1000 - Oscillator/Demodulators - 1000-0024 - Trans-Tek, Inc.
Ellington, CT, USA
Series 1000 - Oscillator/Demodulators
1000-0024
Series 1000 - Oscillator/Demodulators 1000-0024
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.

The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Signal Generators
Product Number 1000-0024
Product Name Series 1000 - Oscillator/Demodulators
Device Type Other Device Type; Oscillator Demodulator
Generator Type Signal
Form Factor Portable
Operation Features Oscillator
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details